Vishay Intertechnology, Inc. Wirewound Resistors RWR81S33R2FPRSL

Description
EGS-1-80 33.2 1% RWR81S33R2FP RSL
Request a Quote Datasheet
Description
EGS-1-80 33.2 1% RWR81S33R2FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S33R2FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S33R2FPRSL
Wirewound Resistors 3110-RWR81S33R2FPRSL
EGS-1-80 33.2 1% RWR81S33R2FP RSL

EGS-1-80 33.2 1% RWR81S33R2FP RSL

Supplier's Site Datasheet
RES 33.2 OHM 1W 1% WW AXIAL - RWR81S33R2FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% WW AXIAL
RWR81S33R2FPRSL
RES 33.2 OHM 1W 1% WW AXIAL RWR81S33R2FPRSL
RES 33.2ohm 1W 1% WW AXIAL

RES 33.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S33R2FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S33R2FPRSL-ND
Through Hole Resistors RWR81S33R2FPRSL-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S33R2FPRSL RWR81S33R2FPRSL RWR81S33R2FPRSL-ND
Product Name Wirewound Resistors RES 33.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details