Vishay Intertechnology, Inc. RES 300 OHM 1W 0.1% WW AXIAL RWR81S3000BRB12

Description
RES 300ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W 0.1% WW AXIAL - RWR81S3000BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W 0.1% WW AXIAL
RWR81S3000BRB12
RES 300 OHM 1W 0.1% WW AXIAL RWR81S3000BRB12
RES 300ohm 1W 0.1% WW AXIAL

RES 300ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3000BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3000BRB12-ND
Through Hole Resistors RWR81S3000BRB12-ND
300 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3000BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3000BRB12
Wirewound Resistors 3110-RWR81S3000BRB12
EGS-1-80 300 .1% RWR81S3000BR B12

EGS-1-80 300 .1% RWR81S3000BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3000BRB12 RWR81S3000BRB12-ND 3110-RWR81S3000BRB12
Product Name RES 300 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details