Vishay Intertechnology, Inc. RES 35.7 OHM 1W 1% WW AXIAL RWR81S35R7FSS70

Description
RES 35.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1W 1% WW AXIAL - RWR81S35R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% WW AXIAL
RWR81S35R7FSS70
RES 35.7 OHM 1W 1% WW AXIAL RWR81S35R7FSS70
RES 35.7ohm 1W 1% WW AXIAL

RES 35.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S35R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S35R7FSS70-ND
Through Hole Resistors RWR81S35R7FSS70-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S35R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S35R7FSS70
Wirewound Resistors 3110-RWR81S35R7FSS70
EGS-1-80 35.7 1% RWR81S35R7FS S70

EGS-1-80 35.7 1% RWR81S35R7FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S35R7FSS70 RWR81S35R7FSS70-ND 3110-RWR81S35R7FSS70
Product Name RES 35.7 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details