Vishay Intertechnology, Inc. RES 316 OHM 1W 1% WW AXIAL RWR81S3160FSBSL

Description
RES 316ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1W 1% WW AXIAL - RWR81S3160FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% WW AXIAL
RWR81S3160FSBSL
RES 316 OHM 1W 1% WW AXIAL RWR81S3160FSBSL
RES 316ohm 1W 1% WW AXIAL

RES 316ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3160FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3160FSBSL
Wirewound Resistors 3110-RWR81S3160FSBSL
EGS-1-80 316 1% RWR81S3160FS BSL

EGS-1-80 316 1% RWR81S3160FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3160FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3160FSBSL-ND
Through Hole Resistors RWR81S3160FSBSL-ND
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3160FSBSL 3110-RWR81S3160FSBSL RWR81S3160FSBSL-ND
Product Name RES 316 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details