Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3600FRB12

Description
EGS-1-80 360 1% RWR81S3600FR B12
Request a Quote Datasheet
Description
EGS-1-80 360 1% RWR81S3600FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3600FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3600FRB12
Wirewound Resistors 3110-RWR81S3600FRB12
EGS-1-80 360 1% RWR81S3600FR B12

EGS-1-80 360 1% RWR81S3600FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3600FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3600FRB12-ND
Through Hole Resistors RWR81S3600FRB12-ND
360 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 360 OHM 1W 1% WW AXIAL - RWR81S3600FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1W 1% WW AXIAL
RWR81S3600FRB12
RES 360 OHM 1W 1% WW AXIAL RWR81S3600FRB12
RES 360ohm 1W 1% WW AXIAL

RES 360ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3600FRB12 RWR81S3600FRB12-ND RWR81S3600FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 360 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers