Vishay Intertechnology, Inc. RES 34 OHM 1W 0.1% WW AXIAL RWR81S34R0BRRSL

Description
RES 34ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1W 0.1% WW AXIAL - RWR81S34R0BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1W 0.1% WW AXIAL
RWR81S34R0BRRSL
RES 34 OHM 1W 0.1% WW AXIAL RWR81S34R0BRRSL
RES 34ohm 1W 0.1% WW AXIAL

RES 34ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S34R0BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R0BRRSL
Wirewound Resistors 3110-RWR81S34R0BRRSL
EGS-1-80 34 .1% RWR81S34R0BR RSL

EGS-1-80 34 .1% RWR81S34R0BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S34R0BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R0BRRSL-ND
Through Hole Resistors RWR81S34R0BRRSL-ND
34 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S34R0BRRSL 3110-RWR81S34R0BRRSL RWR81S34R0BRRSL-ND
Product Name RES 34 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers