Vishay Intertechnology, Inc. Wirewound Resistors RWR81S32R4FRB12

Description
EGS-1-80 32.4 1% RWR81S32R4FR B12
Request a Quote Datasheet
Description
EGS-1-80 32.4 1% RWR81S32R4FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S32R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S32R4FRB12
Wirewound Resistors 3110-RWR81S32R4FRB12
EGS-1-80 32.4 1% RWR81S32R4FR B12

EGS-1-80 32.4 1% RWR81S32R4FR B12

Supplier's Site Datasheet
RES 32.4 OHM 1W 1% WW AXIAL - RWR81S32R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1W 1% WW AXIAL
RWR81S32R4FRB12
RES 32.4 OHM 1W 1% WW AXIAL RWR81S32R4FRB12
RES 32.4ohm 1W 1% WW AXIAL

RES 32.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S32R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S32R4FRB12-ND
Through Hole Resistors RWR81S32R4FRB12-ND
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S32R4FRB12 RWR81S32R4FRB12 RWR81S32R4FRB12-ND
Product Name Wirewound Resistors RES 32.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details