Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3480FSRSL

Description
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3480FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3480FSRSL-ND
Through Hole Resistors RWR81S3480FSRSL-ND
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3480FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3480FSRSL
Wirewound Resistors 3110-RWR81S3480FSRSL
EGS-1-80 348 1% RWR81S3480FS RSL

EGS-1-80 348 1% RWR81S3480FS RSL

Supplier's Site Datasheet
RES 348 OHM 1W 1% WW AXIAL - RWR81S3480FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1W 1% WW AXIAL
RWR81S3480FSRSL
RES 348 OHM 1W 1% WW AXIAL RWR81S3480FSRSL
RES 348ohm 1W 1% WW AXIAL

RES 348ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3480FSRSL-ND 3110-RWR81S3480FSRSL RWR81S3480FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 348 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers