Vishay Intertechnology, Inc. Wirewound Resistors RWR81S30R1BSBSL

Description
EGS-1-80 30.1 .1% RWR81S30R1BS BSL
Request a Quote Datasheet
Description
EGS-1-80 30.1 .1% RWR81S30R1BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S30R1BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R1BSBSL
Wirewound Resistors 3110-RWR81S30R1BSBSL
EGS-1-80 30.1 .1% RWR81S30R1BS BSL

EGS-1-80 30.1 .1% RWR81S30R1BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S30R1BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S30R1BSBSL-ND
Through Hole Resistors RWR81S30R1BSBSL-ND
30.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 30.1 OHM 1W 0.1% WW AXIAL - RWR81S30R1BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 0.1% WW AXIAL
RWR81S30R1BSBSL
RES 30.1 OHM 1W 0.1% WW AXIAL RWR81S30R1BSBSL
RES 30.1ohm 1W 0.1% WW AXIAL

RES 30.1ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S30R1BSBSL RWR81S30R1BSBSL-ND RWR81S30R1BSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 30.1 OHM 1W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details