Vishay Intertechnology, Inc. RES 34.8 OHM 1W 1% WW AXIAL RWR81S34R8FRRSL

Description
RES 34.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1W 1% WW AXIAL - RWR81S34R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% WW AXIAL
RWR81S34R8FRRSL
RES 34.8 OHM 1W 1% WW AXIAL RWR81S34R8FRRSL
RES 34.8ohm 1W 1% WW AXIAL

RES 34.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S34R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R8FRRSL
Wirewound Resistors 3110-RWR81S34R8FRRSL
EGS-1-80 34.8 1% RWR81S34R8FR RSL

EGS-1-80 34.8 1% RWR81S34R8FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S34R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R8FRRSL-ND
Through Hole Resistors RWR81S34R8FRRSL-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S34R8FRRSL 3110-RWR81S34R8FRRSL RWR81S34R8FRRSL-ND
Product Name RES 34.8 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details