Vishay Intertechnology, Inc. Through Hole Resistors RWR81S30R1FRS73

Description
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S30R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S30R1FRS73-ND
Through Hole Resistors RWR81S30R1FRS73-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S30R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R1FRS73
Wirewound Resistors 3110-RWR81S30R1FRS73
EGS-1-80 30.1 1% RWR81S30R1FR S73

EGS-1-80 30.1 1% RWR81S30R1FR S73

Supplier's Site Datasheet
RES 30.1 OHM 1W 1% WW AXIAL - RWR81S30R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% WW AXIAL
RWR81S30R1FRS73
RES 30.1 OHM 1W 1% WW AXIAL RWR81S30R1FRS73
RES 30.1ohm 1W 1% WW AXIAL

RES 30.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S30R1FRS73-ND 3110-RWR81S30R1FRS73 RWR81S30R1FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 30.1 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details