Vishay Intertechnology, Inc. Wirewound Resistors RWR81S33R2FSRSL

Description
EGS-1-80 33.2 1% RWR81S33R2FS RSL
Request a Quote Datasheet
Description
EGS-1-80 33.2 1% RWR81S33R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S33R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S33R2FSRSL
Wirewound Resistors 3110-RWR81S33R2FSRSL
EGS-1-80 33.2 1% RWR81S33R2FS RSL

EGS-1-80 33.2 1% RWR81S33R2FS RSL

Supplier's Site Datasheet
RES 33.2 OHM 1W 1% WW AXIAL - RWR81S33R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% WW AXIAL
RWR81S33R2FSRSL
RES 33.2 OHM 1W 1% WW AXIAL RWR81S33R2FSRSL
RES 33.2ohm 1W 1% WW AXIAL

RES 33.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S33R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S33R2FSRSL-ND
Through Hole Resistors RWR81S33R2FSRSL-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S33R2FSRSL RWR81S33R2FSRSL RWR81S33R2FSRSL-ND
Product Name Wirewound Resistors RES 33.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details