Vishay Intertechnology, Inc. RES 34.8 OHM 1W 1% WW AXIAL RWR81S34R8FRB12

Description
RES 34.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1W 1% WW AXIAL - RWR81S34R8FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% WW AXIAL
RWR81S34R8FRB12
RES 34.8 OHM 1W 1% WW AXIAL RWR81S34R8FRB12
RES 34.8ohm 1W 1% WW AXIAL

RES 34.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S34R8FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R8FRB12-ND
Through Hole Resistors RWR81S34R8FRB12-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S34R8FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R8FRB12
Wirewound Resistors 3110-RWR81S34R8FRB12
EGS-1-80 34.8 1% RWR81S34R8FR B12

EGS-1-80 34.8 1% RWR81S34R8FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S34R8FRB12 RWR81S34R8FRB12-ND 3110-RWR81S34R8FRB12
Product Name RES 34.8 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details