Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3090FSS73

Description
EGS-1-80 309 1% RWR81S3090FS S73
Request a Quote Datasheet
Description
EGS-1-80 309 1% RWR81S3090FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3090FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3090FSS73
Wirewound Resistors 3110-RWR81S3090FSS73
EGS-1-80 309 1% RWR81S3090FS S73

EGS-1-80 309 1% RWR81S3090FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3090FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3090FSS73-ND
Through Hole Resistors RWR81S3090FSS73-ND
309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 309 OHM 1W 1% WW AXIAL - RWR81S3090FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1W 1% WW AXIAL
RWR81S3090FSS73
RES 309 OHM 1W 1% WW AXIAL RWR81S3090FSS73
RES 309ohm 1W 1% WW AXIAL

RES 309ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3090FSS73 RWR81S3090FSS73-ND RWR81S3090FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 309 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers