Vishay Intertechnology, Inc. Wirewound Resistors RWR81S30R1FRS70

Description
EGS-1-80 30.1 1% RWR81S30R1FR S70
Request a Quote Datasheet
Description
EGS-1-80 30.1 1% RWR81S30R1FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S30R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R1FRS70
Wirewound Resistors 3110-RWR81S30R1FRS70
EGS-1-80 30.1 1% RWR81S30R1FR S70

EGS-1-80 30.1 1% RWR81S30R1FR S70

Supplier's Site Datasheet
RES 30.1 OHM 1W 1% WW AXIAL - RWR81S30R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% WW AXIAL
RWR81S30R1FRS70
RES 30.1 OHM 1W 1% WW AXIAL RWR81S30R1FRS70
RES 30.1ohm 1W 1% WW AXIAL

RES 30.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S30R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S30R1FRS70-ND
Through Hole Resistors RWR81S30R1FRS70-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S30R1FRS70 RWR81S30R1FRS70 RWR81S30R1FRS70-ND
Product Name Wirewound Resistors RES 30.1 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details