Vishay Intertechnology, Inc. RES 301 OHM 1W 0.5% WW AXIAL RWR81S3010DRBSL

Description
RES 301ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 0.5% WW AXIAL - RWR81S3010DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 0.5% WW AXIAL
RWR81S3010DRBSL
RES 301 OHM 1W 0.5% WW AXIAL RWR81S3010DRBSL
RES 301ohm 1W 0.5% WW AXIAL

RES 301ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3010DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3010DRBSL-ND
Through Hole Resistors RWR81S3010DRBSL-ND
301 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3010DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3010DRBSL
Wirewound Resistors 3110-RWR81S3010DRBSL
EGS-1-80 301 .5% RWR81S3010DR BSL

EGS-1-80 301 .5% RWR81S3010DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3010DRBSL RWR81S3010DRBSL-ND 3110-RWR81S3010DRBSL
Product Name RES 301 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers