Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R87FRBSL

Description
2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R87FRBSL-ND
Through Hole Resistors RWR81S2R87FRBSL-ND
2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R87FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R87FRBSL
Wirewound Resistors 3110-RWR81S2R87FRBSL
EGS-1-80 2.87 1% RWR81S2R87FR BSL

EGS-1-80 2.87 1% RWR81S2R87FR BSL

Supplier's Site Datasheet
RES 2.87 OHM 1W 1% WW AXIAL - RWR81S2R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 1W 1% WW AXIAL
RWR81S2R87FRBSL
RES 2.87 OHM 1W 1% WW AXIAL RWR81S2R87FRBSL
RES 2.87ohm 1W 1% WW AXIAL

RES 2.87ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R87FRBSL-ND 3110-RWR81S2R87FRBSL RWR81S2R87FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.87 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details