Vishay Intertechnology, Inc. RES 324 OHM 1W 1% WW AXIAL RWR81S3240FRRSL

Description
RES 324ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1W 1% WW AXIAL - RWR81S3240FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% WW AXIAL
RWR81S3240FRRSL
RES 324 OHM 1W 1% WW AXIAL RWR81S3240FRRSL
RES 324ohm 1W 1% WW AXIAL

RES 324ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3240FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3240FRRSL-ND
Through Hole Resistors RWR81S3240FRRSL-ND
324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3240FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3240FRRSL
Wirewound Resistors 3110-RWR81S3240FRRSL
EGS-1-80 324 1% RWR81S3240FR RSL

EGS-1-80 324 1% RWR81S3240FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3240FRRSL RWR81S3240FRRSL-ND 3110-RWR81S3240FRRSL
Product Name RES 324 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details