Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3300DSRSL

Description
EGS-1-80 330 .5% RWR81S3300DS RSL
Request a Quote Datasheet
Description
EGS-1-80 330 .5% RWR81S3300DS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3300DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3300DSRSL
Wirewound Resistors 3110-RWR81S3300DSRSL
EGS-1-80 330 .5% RWR81S3300DS RSL

EGS-1-80 330 .5% RWR81S3300DS RSL

Supplier's Site Datasheet
RES 330 OHM 1W 0.5% WW AXIAL - RWR81S3300DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 0.5% WW AXIAL
RWR81S3300DSRSL
RES 330 OHM 1W 0.5% WW AXIAL RWR81S3300DSRSL
RES 330ohm 1W 0.5% WW AXIAL

RES 330ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3300DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3300DSRSL-ND
Through Hole Resistors RWR81S3300DSRSL-ND
330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3300DSRSL RWR81S3300DSRSL RWR81S3300DSRSL-ND
Product Name Wirewound Resistors RES 330 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers