Vishay Intertechnology, Inc. Wirewound Resistors RWR81S34R8FSS70

Description
EGS-1-80 34.8 1% RWR81S34R8FS S70
Request a Quote Datasheet
Description
EGS-1-80 34.8 1% RWR81S34R8FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S34R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R8FSS70
Wirewound Resistors 3110-RWR81S34R8FSS70
EGS-1-80 34.8 1% RWR81S34R8FS S70

EGS-1-80 34.8 1% RWR81S34R8FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S34R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R8FSS70-ND
Through Hole Resistors RWR81S34R8FSS70-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34.8 OHM 1W 1% WW AXIAL - RWR81S34R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% WW AXIAL
RWR81S34R8FSS70
RES 34.8 OHM 1W 1% WW AXIAL RWR81S34R8FSS70
RES 34.8ohm 1W 1% WW AXIAL

RES 34.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S34R8FSS70 RWR81S34R8FSS70-ND RWR81S34R8FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 34.8 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details