Vishay Intertechnology, Inc. RES 332 OHM 1W 1% WW AXIAL RWR81S3320FRBSL

Description
RES 332ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1W 1% WW AXIAL - RWR81S3320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% WW AXIAL
RWR81S3320FRBSL
RES 332 OHM 1W 1% WW AXIAL RWR81S3320FRBSL
RES 332ohm 1W 1% WW AXIAL

RES 332ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3320FRBSL
Wirewound Resistors 3110-RWR81S3320FRBSL
EGS-1-80 332 1% RWR81S3320FR BSL

EGS-1-80 332 1% RWR81S3320FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3320FRBSL-ND
Through Hole Resistors RWR81S3320FRBSL-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3320FRBSL 3110-RWR81S3320FRBSL RWR81S3320FRBSL-ND
Product Name RES 332 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details