Vishay Intertechnology, Inc. RES 332 OHM 1W 0.1% WW AXIAL RWR81S3320BPB12

Description
RES 332ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1W 0.1% WW AXIAL - RWR81S3320BPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 0.1% WW AXIAL
RWR81S3320BPB12
RES 332 OHM 1W 0.1% WW AXIAL RWR81S3320BPB12
RES 332ohm 1W 0.1% WW AXIAL

RES 332ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3320BPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3320BPB12-ND
Through Hole Resistors RWR81S3320BPB12-ND
332 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3320BPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3320BPB12
Wirewound Resistors 3110-RWR81S3320BPB12
EGS-1-80 332 .1% RWR81S3320BP B12

EGS-1-80 332 .1% RWR81S3320BP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3320BPB12 RWR81S3320BPB12-ND 3110-RWR81S3320BPB12
Product Name RES 332 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details