Vishay Intertechnology, Inc. Through Hole Resistors RWR81S31R6FPBSL

Description
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S31R6FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S31R6FPBSL-ND
Through Hole Resistors RWR81S31R6FPBSL-ND
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S31R6FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S31R6FPBSL
Wirewound Resistors 3110-RWR81S31R6FPBSL
EGS-1-80 31.6 1% RWR81S31R6FP BSL

EGS-1-80 31.6 1% RWR81S31R6FP BSL

Supplier's Site Datasheet
RES 31.6 OHM 1W 1% WW AXIAL - RWR81S31R6FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1W 1% WW AXIAL
RWR81S31R6FPBSL
RES 31.6 OHM 1W 1% WW AXIAL RWR81S31R6FPBSL
RES 31.6ohm 1W 1% WW AXIAL

RES 31.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S31R6FPBSL-ND 3110-RWR81S31R6FPBSL RWR81S31R6FPBSL
Product Name Through Hole Resistors Wirewound Resistors RES 31.6 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details