Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3160FSS70

Description
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3160FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3160FSS70-ND
Through Hole Resistors RWR81S3160FSS70-ND
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3160FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3160FSS70
Wirewound Resistors 3110-RWR81S3160FSS70
EGS-1-80 316 1% RWR81S3160FS S70

EGS-1-80 316 1% RWR81S3160FS S70

Supplier's Site Datasheet
RES 316 OHM 1W 1% WW AXIAL - RWR81S3160FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% WW AXIAL
RWR81S3160FSS70
RES 316 OHM 1W 1% WW AXIAL RWR81S3160FSS70
RES 316ohm 1W 1% WW AXIAL

RES 316ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3160FSS70-ND 3110-RWR81S3160FSS70 RWR81S3160FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 316 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details