Vishay Intertechnology, Inc. RES 30.1 OHM 1W 1% WW AXIAL RWR81S30R1FSBSL

Description
RES 30.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1W 1% WW AXIAL - RWR81S30R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% WW AXIAL
RWR81S30R1FSBSL
RES 30.1 OHM 1W 1% WW AXIAL RWR81S30R1FSBSL
RES 30.1ohm 1W 1% WW AXIAL

RES 30.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S30R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S30R1FSBSL-ND
Through Hole Resistors RWR81S30R1FSBSL-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S30R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R1FSBSL
Wirewound Resistors 3110-RWR81S30R1FSBSL
EGS-1-80 30.1 1% RWR81S30R1FS BSL

EGS-1-80 30.1 1% RWR81S30R1FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S30R1FSBSL RWR81S30R1FSBSL-ND 3110-RWR81S30R1FSBSL
Product Name RES 30.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details