Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R80FSS73

Description
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R80FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R80FSS73-ND
Through Hole Resistors RWR81S2R80FSS73-ND
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R80FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R80FSS73
Wirewound Resistors 3110-RWR81S2R80FSS73
EGS-1-80 2.8 1% RWR81S2R80FS S73

EGS-1-80 2.8 1% RWR81S2R80FS S73

Supplier's Site Datasheet
RES 2.8 OHM 1W 1% WW AXIAL - RWR81S2R80FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 1W 1% WW AXIAL
RWR81S2R80FSS73
RES 2.8 OHM 1W 1% WW AXIAL RWR81S2R80FSS73
RES 2.8ohm 1W 1% WW AXIAL

RES 2.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R80FSS73-ND 3110-RWR81S2R80FSS73 RWR81S2R80FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.8 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers