Vishay Intertechnology, Inc. Wirewound Resistors RWR81S30R9FSS70

Description
EGS-1-80 30.9 1% RWR81S30R9FS S70
Request a Quote Datasheet
Description
EGS-1-80 30.9 1% RWR81S30R9FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S30R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R9FSS70
Wirewound Resistors 3110-RWR81S30R9FSS70
EGS-1-80 30.9 1% RWR81S30R9FS S70

EGS-1-80 30.9 1% RWR81S30R9FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S30R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S30R9FSS70-ND
Through Hole Resistors RWR81S30R9FSS70-ND
30.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 30.9 OHM 1W 1% WW AXIAL - RWR81S30R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1W 1% WW AXIAL
RWR81S30R9FSS70
RES 30.9 OHM 1W 1% WW AXIAL RWR81S30R9FSS70
RES 30.9ohm 1W 1% WW AXIAL

RES 30.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S30R9FSS70 RWR81S30R9FSS70-ND RWR81S30R9FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 30.9 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 158452P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.5000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details