Vishay Intertechnology, Inc. RES 357 OHM 1W 1% WW AXIAL RWR81S3570FSS70

Description
RES 357ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1W 1% WW AXIAL - RWR81S3570FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81S3570FSS70
RES 357 OHM 1W 1% WW AXIAL RWR81S3570FSS70
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3570FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3570FSS70-ND
Through Hole Resistors RWR81S3570FSS70-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3570FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3570FSS70
Wirewound Resistors 3110-RWR81S3570FSS70
EGS-1-80 357 1% RWR81S3570FS S70

EGS-1-80 357 1% RWR81S3570FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3570FSS70 RWR81S3570FSS70-ND 3110-RWR81S3570FSS70
Product Name RES 357 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details