Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3000FSBSL

Description
EGS-1-80 300 1% RWR81S3000FS BSL
Request a Quote Datasheet
Description
EGS-1-80 300 1% RWR81S3000FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3000FSBSL
Wirewound Resistors 3110-RWR81S3000FSBSL
EGS-1-80 300 1% RWR81S3000FS BSL

EGS-1-80 300 1% RWR81S3000FS BSL

Supplier's Site Datasheet
RES 300 OHM 1W 1% WW AXIAL - RWR81S3000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W 1% WW AXIAL
RWR81S3000FSBSL
RES 300 OHM 1W 1% WW AXIAL RWR81S3000FSBSL
RES 300ohm 1W 1% WW AXIAL

RES 300ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3000FSBSL-ND
Through Hole Resistors RWR81S3000FSBSL-ND
300 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3000FSBSL RWR81S3000FSBSL RWR81S3000FSBSL-ND
Product Name Wirewound Resistors RES 300 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers