Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R87FRB12

Description
EGS-1-80 2.87 1% RWR81S2R87FR B12
Request a Quote Datasheet
Description
EGS-1-80 2.87 1% RWR81S2R87FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R87FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R87FRB12
Wirewound Resistors 3110-RWR81S2R87FRB12
EGS-1-80 2.87 1% RWR81S2R87FR B12

EGS-1-80 2.87 1% RWR81S2R87FR B12

Supplier's Site Datasheet
Res Wirewound 2.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole - RWR81S2R87FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
RWR81S2R87FRB12
Res Wirewound 2.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole RWR81S2R87FRB12
Res Wirewound 2.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 2.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR81S2R87FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R87FRB12-ND
Through Hole Resistors RWR81S2R87FRB12-ND
2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R87FRB12 RWR81S2R87FRB12 RWR81S2R87FRB12-ND
Product Name Wirewound Resistors Res Wirewound 2.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details