DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
60
70
80
90
100
110
116
117
118
119
120
121
122
123
124
125
126
127
128
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.01 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.02 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.05 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.24 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.27 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.32 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.37 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 184 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 191 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| RES 1 OHM 1W 1% WW AXIAL |
| << Prev | Next >> |