Vishay Intertechnology, Inc. RES 33.2 OHM 1W 1% WW AXIAL RWR81S33R2FRRSL

Description
RES 33.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1W 1% WW AXIAL - RWR81S33R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% WW AXIAL
RWR81S33R2FRRSL
RES 33.2 OHM 1W 1% WW AXIAL RWR81S33R2FRRSL
RES 33.2ohm 1W 1% WW AXIAL

RES 33.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S33R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S33R2FRRSL-ND
Through Hole Resistors RWR81S33R2FRRSL-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S33R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S33R2FRRSL
Wirewound Resistors 3110-RWR81S33R2FRRSL
EGS-1-80 33.2 1% RWR81S33R2FR RSL

EGS-1-80 33.2 1% RWR81S33R2FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S33R2FRRSL RWR81S33R2FRRSL-ND 3110-RWR81S33R2FRRSL
Product Name RES 33.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details