Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3480BSS73

Description
EGS-1-80 348 .1% RWR81S3480BS S73
Request a Quote Datasheet
Description
EGS-1-80 348 .1% RWR81S3480BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3480BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3480BSS73
Wirewound Resistors 3110-RWR81S3480BSS73
EGS-1-80 348 .1% RWR81S3480BS S73

EGS-1-80 348 .1% RWR81S3480BS S73

Supplier's Site Datasheet
RES 348 OHM 1W 0.1% WW AXIAL - RWR81S3480BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1W 0.1% WW AXIAL
RWR81S3480BSS73
RES 348 OHM 1W 0.1% WW AXIAL RWR81S3480BSS73
RES 348ohm 1W 0.1% WW AXIAL

RES 348ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3480BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3480BSS73-ND
Through Hole Resistors RWR81S3480BSS73-ND
348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3480BSS73 RWR81S3480BSS73 RWR81S3480BSS73-ND
Product Name Wirewound Resistors RES 348 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details