Vishay Intertechnology, Inc. Through Hole Resistors RWR81S34R8FRBSL

Description
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S34R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R8FRBSL-ND
Through Hole Resistors RWR81S34R8FRBSL-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S34R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R8FRBSL
Wirewound Resistors 3110-RWR81S34R8FRBSL
EGS-1-80 34.8 1% RWR81S34R8FR BSL

EGS-1-80 34.8 1% RWR81S34R8FR BSL

Supplier's Site Datasheet
RES 34.8 OHM 1W 1% WW AXIAL - RWR81S34R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% WW AXIAL
RWR81S34R8FRBSL
RES 34.8 OHM 1W 1% WW AXIAL RWR81S34R8FRBSL
RES 34.8ohm 1W 1% WW AXIAL

RES 34.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S34R8FRBSL-ND 3110-RWR81S34R8FRBSL RWR81S34R8FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 34.8 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details