2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.87ohm 1W 1% WW AXIAL
EGS-1-80 2.87 1% RWR81S2R87FR S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S2R87FRS70-ND | RWR81S2R87FRS70 | 3110-RWR81S2R87FRS70 |
| Product Name | Through Hole Resistors | RES 2.87 OHM 1W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.87 ohms | 2.87 ohms | 2.87 ohms |