Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3600BRRSL

Description
EGS-1-80 360 .1% RWR81S3600BR RSL
Request a Quote Datasheet
Description
EGS-1-80 360 .1% RWR81S3600BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3600BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3600BRRSL
Wirewound Resistors 3110-RWR81S3600BRRSL
EGS-1-80 360 .1% RWR81S3600BR RSL

EGS-1-80 360 .1% RWR81S3600BR RSL

Supplier's Site Datasheet
RES 360 OHM 1W 0.1% WW AXIAL - RWR81S3600BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1W 0.1% WW AXIAL
RWR81S3600BRRSL
RES 360 OHM 1W 0.1% WW AXIAL RWR81S3600BRRSL
RES 360ohm 1W 0.1% WW AXIAL

RES 360ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3600BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3600BRRSL-ND
Through Hole Resistors RWR81S3600BRRSL-ND
360 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3600BRRSL RWR81S3600BRRSL RWR81S3600BRRSL-ND
Product Name Wirewound Resistors RES 360 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details