Vishay Intertechnology, Inc. RES 34.8 OHM 1W 0.1% WW AXIAL RWR81S34R8BRB12

Description
RES 34.8ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1W 0.1% WW AXIAL - RWR81S34R8BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 0.1% WW AXIAL
RWR81S34R8BRB12
RES 34.8 OHM 1W 0.1% WW AXIAL RWR81S34R8BRB12
RES 34.8ohm 1W 0.1% WW AXIAL

RES 34.8ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S34R8BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R8BRB12
Wirewound Resistors 3110-RWR81S34R8BRB12
EGS-1-80 34.8 .1% RWR81S34R8BR B12

EGS-1-80 34.8 .1% RWR81S34R8BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S34R8BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R8BRB12-ND
Through Hole Resistors RWR81S34R8BRB12-ND
34.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S34R8BRB12 3110-RWR81S34R8BRB12 RWR81S34R8BRB12-ND
Product Name RES 34.8 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details