Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3320FPB12

Description
EGS-1-80 332 1% RWR81S3320FP B12
Request a Quote Datasheet
Description
EGS-1-80 332 1% RWR81S3320FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3320FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3320FPB12
Wirewound Resistors 3110-RWR81S3320FPB12
EGS-1-80 332 1% RWR81S3320FP B12

EGS-1-80 332 1% RWR81S3320FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3320FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3320FPB12-ND
Through Hole Resistors RWR81S3320FPB12-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 332 OHM 1W 1% WW AXIAL - RWR81S3320FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% WW AXIAL
RWR81S3320FPB12
RES 332 OHM 1W 1% WW AXIAL RWR81S3320FPB12
RES 332ohm 1W 1% WW AXIAL

RES 332ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3320FPB12 RWR81S3320FPB12-ND RWR81S3320FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 332 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 6.8 ohms
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details