Vishay Intertechnology, Inc. RES 2.55 OHM 1W 1% WW AXIAL RWR81S2R55FSRSL

Description
RES 2.55ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.55ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 1W 1% WW AXIAL - RWR81S2R55FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1W 1% WW AXIAL
RWR81S2R55FSRSL
RES 2.55 OHM 1W 1% WW AXIAL RWR81S2R55FSRSL
RES 2.55ohm 1W 1% WW AXIAL

RES 2.55ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R55FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R55FSRSL-ND
Through Hole Resistors RWR81S2R55FSRSL-ND
2.55 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R55FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R55FSRSL
Wirewound Resistors 3110-RWR81S2R55FSRSL
EGS-1-80 2.55 1% RWR81S2R55FS RSL

EGS-1-80 2.55 1% RWR81S2R55FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R55FSRSL RWR81S2R55FSRSL-ND 3110-RWR81S2R55FSRSL
Product Name RES 2.55 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details