Vishay Intertechnology, Inc. Wirewound Resistors RWR81S33R0BSS70

Description
EGS-1-80 33 .1% RWR81S33R0BS S70
Request a Quote Datasheet
Description
EGS-1-80 33 .1% RWR81S33R0BS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S33R0BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S33R0BSS70
Wirewound Resistors 3110-RWR81S33R0BSS70
EGS-1-80 33 .1% RWR81S33R0BS S70

EGS-1-80 33 .1% RWR81S33R0BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S33R0BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S33R0BSS70-ND
Through Hole Resistors RWR81S33R0BSS70-ND
33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 33 OHM 1W 0.1% WW AXIAL - RWR81S33R0BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1W 0.1% WW AXIAL
RWR81S33R0BSS70
RES 33 OHM 1W 0.1% WW AXIAL RWR81S33R0BSS70
RES 33ohm 1W 0.1% WW AXIAL

RES 33ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S33R0BSS70 RWR81S33R0BSS70-ND RWR81S33R0BSS70
Product Name Wirewound Resistors Through Hole Resistors RES 33 OHM 1W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details