Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R74FSB12

Description
EGS-1-80 2.74 1% RWR81S2R74FS B12
Request a Quote Datasheet
Description
EGS-1-80 2.74 1% RWR81S2R74FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R74FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R74FSB12
Wirewound Resistors 3110-RWR81S2R74FSB12
EGS-1-80 2.74 1% RWR81S2R74FS B12

EGS-1-80 2.74 1% RWR81S2R74FS B12

Supplier's Site Datasheet
Res Wirewound 2.74 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole - RWR81S2R74FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.74 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole
RWR81S2R74FSB12
Res Wirewound 2.74 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole RWR81S2R74FSB12
Res Wirewound 2.74 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Wirewound 2.74 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR81S2R74FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R74FSB12-ND
Through Hole Resistors RWR81S2R74FSB12-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R74FSB12 RWR81S2R74FSB12 RWR81S2R74FSB12-ND
Product Name Wirewound Resistors Res Wirewound 2.74 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details