Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R80FRB12

Description
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R80FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R80FRB12-ND
Through Hole Resistors RWR81S2R80FRB12-ND
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.8 OHM 1W 1% WW AXIAL - RWR81S2R80FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 1W 1% WW AXIAL
RWR81S2R80FRB12
RES 2.8 OHM 1W 1% WW AXIAL RWR81S2R80FRB12
RES 2.8ohm 1W 1% WW AXIAL

RES 2.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R80FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R80FRB12
Wirewound Resistors 3110-RWR81S2R80FRB12
EGS-1-80 2.8 1% RWR81S2R80FR B12

EGS-1-80 2.8 1% RWR81S2R80FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R80FRB12-ND RWR81S2R80FRB12 3110-RWR81S2R80FRB12
Product Name Through Hole Resistors RES 2.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers