Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R50FSB12

Description
EGS-1-80 2.5 1% RWR81S2R50FS B12
Request a Quote Datasheet
Description
EGS-1-80 2.5 1% RWR81S2R50FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R50FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R50FSB12
Wirewound Resistors 3110-RWR81S2R50FSB12
EGS-1-80 2.5 1% RWR81S2R50FS B12

EGS-1-80 2.5 1% RWR81S2R50FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R50FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R50FSB12-ND
Through Hole Resistors RWR81S2R50FSB12-ND
2.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5 OHM 1W 1% WW AXIAL - RWR81S2R50FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5 OHM 1W 1% WW AXIAL
RWR81S2R50FSB12
RES 2.5 OHM 1W 1% WW AXIAL RWR81S2R50FSB12
RES 2.5ohm 1W 1% WW AXIAL

RES 2.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R50FSB12 RWR81S2R50FSB12-ND RWR81S2R50FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers