Vishay Intertechnology, Inc. RES 340 OHM 1W 0.1% WW AXIAL RWR81S3400BSS73

Description
RES 340ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1W 0.1% WW AXIAL - RWR81S3400BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 0.1% WW AXIAL
RWR81S3400BSS73
RES 340 OHM 1W 0.1% WW AXIAL RWR81S3400BSS73
RES 340ohm 1W 0.1% WW AXIAL

RES 340ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3400BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3400BSS73-ND
Through Hole Resistors RWR81S3400BSS73-ND
340 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3400BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3400BSS73
Wirewound Resistors 3110-RWR81S3400BSS73
EGS-1-80 340 .1% RWR81S3400BS S73

EGS-1-80 340 .1% RWR81S3400BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3400BSS73 RWR81S3400BSS73-ND 3110-RWR81S3400BSS73
Product Name RES 340 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details