Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R49FRS70

Description
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R49FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R49FRS70-ND
Through Hole Resistors RWR81S2R49FRS70-ND
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49 OHM 1W 1% WW AXIAL - RWR81S2R49FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% WW AXIAL
RWR81S2R49FRS70
RES 2.49 OHM 1W 1% WW AXIAL RWR81S2R49FRS70
RES 2.49ohm 1W 1% WW AXIAL

RES 2.49ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R49FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R49FRS70
Wirewound Resistors 3110-RWR81S2R49FRS70
EGS-1-80 2.49 1% RWR81S2R49FR S70

EGS-1-80 2.49 1% RWR81S2R49FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R49FRS70-ND RWR81S2R49FRS70 3110-RWR81S2R49FRS70
Product Name Through Hole Resistors RES 2.49 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers