Vishay Intertechnology, Inc. RES 330 OHM 1W 0.5% WW AXIAL RWR81S3300DSBSL

Description
RES 330ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 0.5% WW AXIAL - RWR81S3300DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 0.5% WW AXIAL
RWR81S3300DSBSL
RES 330 OHM 1W 0.5% WW AXIAL RWR81S3300DSBSL
RES 330ohm 1W 0.5% WW AXIAL

RES 330ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3300DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3300DSBSL
Wirewound Resistors 3110-RWR81S3300DSBSL
EGS-1-80 330 .5% RWR81S3300DS BSL

EGS-1-80 330 .5% RWR81S3300DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3300DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3300DSBSL-ND
Through Hole Resistors RWR81S3300DSBSL-ND
330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3300DSBSL 3110-RWR81S3300DSBSL RWR81S3300DSBSL-ND
Product Name RES 330 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details