2.74 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.74ohm 1W 0.5% WW AXIAL
EGS-1-80 2.74 .5% RWR81S2R74DS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S2R74DSRSL-ND | RWR81S2R74DSRSL | 3110-RWR81S2R74DSRSL |
| Product Name | Through Hole Resistors | RES 2.74 OHM 1W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.74 ohms | 2.74 ohms | 2.74 ohms |