Vishay Intertechnology, Inc. RES 309 OHM 1W 1% WW AXIAL RWR81S3090FSB12

Description
RES 309ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1W 1% WW AXIAL - RWR81S3090FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1W 1% WW AXIAL
RWR81S3090FSB12
RES 309 OHM 1W 1% WW AXIAL RWR81S3090FSB12
RES 309ohm 1W 1% WW AXIAL

RES 309ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3090FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3090FSB12
Wirewound Resistors 3110-RWR81S3090FSB12
EGS-1-80 309 1% RWR81S3090FS B12

EGS-1-80 309 1% RWR81S3090FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3090FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3090FSB12-ND
Through Hole Resistors RWR81S3090FSB12-ND
309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3090FSB12 3110-RWR81S3090FSB12 RWR81S3090FSB12-ND
Product Name RES 309 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers