Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3010BSS73

Description
EGS-1-80 301 .1% RWR81S3010BS S73
Request a Quote Datasheet
Description
EGS-1-80 301 .1% RWR81S3010BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3010BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3010BSS73
Wirewound Resistors 3110-RWR81S3010BSS73
EGS-1-80 301 .1% RWR81S3010BS S73

EGS-1-80 301 .1% RWR81S3010BS S73

Supplier's Site Datasheet
RES 301 OHM 1W 0.1% WW AXIAL - RWR81S3010BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 0.1% WW AXIAL
RWR81S3010BSS73
RES 301 OHM 1W 0.1% WW AXIAL RWR81S3010BSS73
RES 301ohm 1W 0.1% WW AXIAL

RES 301ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3010BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3010BSS73-ND
Through Hole Resistors RWR81S3010BSS73-ND
301 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3010BSS73 RWR81S3010BSS73 RWR81S3010BSS73-ND
Product Name Wirewound Resistors RES 301 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers