34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 34 1% RWR81S34R0FS B12
RES 34ohm 1W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S34R0FSB12-ND | 3110-RWR81S34R0FSB12 | RWR81S34R0FSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 34 OHM 1W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 34 ohms | 34 ohms | 34 ohms |